Vishay Precision Group Fixed Inductors IHLP1212BZER1R2M11

Description
1.2µH Shielded Molded Inductor 5A 27mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Molded Inductor 5A 27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1320-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1320-2-ND
Fixed Inductors 541-1320-2-ND
1.2µH Shielded Molded Inductor 5A 27mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 5A 27mOhm Max Nonstandard

Buy Now
Fixed Inductors - 541-1320-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1320-1-ND
Fixed Inductors 541-1320-1-ND
1.2µH Shielded Molded Inductor 5A 27mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 5A 27mOhm Max Nonstandard

Buy Now
Fixed Inductors - 541-1320-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1320-6-ND
Fixed Inductors 541-1320-6-ND
1.2µH Shielded Molded Inductor 5A 27mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 5A 27mOhm Max Nonstandard

Buy Now
INDUCTOR POWER 1.2UH 5A SMD 1.2¦H 5A 4A 5A - ¦20% Shielded 27 mOhm Max - - General Purpose - 0.142
Anaheim, CA, United States
INDUCTOR POWER 1.2UH 5A SMD 1.2¦H 5A 4A 5A - ¦20% Shielded 27 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«
IHLP1212BZER1R2M11
INDUCTOR POWER 1.2UH 5A SMD 1.2¦H 5A 4A 5A - ¦20% Shielded 27 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel« IHLP1212BZER1R2M11
INDUCTOR POWER 1.2UH 5A SMD 1.2¦H 5A 4A 5A - ¦20% Shielded 27 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1.2UH 5A SMD 1.2¦H 5A 4A 5A - ¦20% Shielded 27 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHLP1212BZER1R2M11
921055-IHLP1212BZER1R2M11
Fixed Inductors - IHLP1212BZER1R2M11 921055-IHLP1212BZER1R2M11
Manufacturer: Vishay Win Source Part Number: 921055-IHLP1212BZER1 R2M11 Series: IHLP-1212BZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 27mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1320-2, 541-1320-6, 541-1320-1

Manufacturer: Vishay
Win Source Part Number: 921055-IHLP1212BZER1R2M11
Series: IHLP-1212BZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 27mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1320-2, 541-1320-6, 541-1320-1

Buy Now Datasheet
SMD 1.2uH 5A Inductor and Choke - 71-IHLP1212BZER1R2M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2uH 5A Inductor and Choke
71-IHLP1212BZER1R2M11
SMD 1.2uH 5A Inductor and Choke 71-IHLP1212BZER1R2M11
SMD Power Inductor 1.2uH 5A Shielded Wirewound 1212 Product overview: IHLP1212BZER1R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZER1R2M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 1.2uH 5A Shielded Wirewound 1212 Product overview: IHLP1212BZER1R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZER1R2M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 1.2Uh, 4A, Smd, Full Reel; Inductance Vishay - 77R1552 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.2Uh, 4A, Smd, Full Reel; Inductance Vishay
77R1552
Inductor, Shielded, 1.2Uh, 4A, Smd, Full Reel; Inductance Vishay 77R1552
INDUCTOR, SHIELDED, 1.2UH, 4A, SMD, FULL REEL; Inductance:1.2µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:-; Product Width:3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.2UH, 4A, SMD, FULL REEL; Inductance:1.2µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:-; Product Width:3mm RoHS Compliant: Yes

Supplier's Site
Inductor, 1.2Uh, Shielded, 5A; Inductance Vishay - 74T3756 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, Shielded, 5A; Inductance Vishay
74T3756
Inductor, 1.2Uh, Shielded, 5A; Inductance Vishay 74T3756
INDUCTOR, 1.2UH, SHIELDED, 5A; Inductance:1.2µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.027ohm RoHS Compliant: Yes

INDUCTOR, 1.2UH, SHIELDED, 5A; Inductance:1.2µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.027ohm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP1212BZER1R2M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP1212BZER1R2M11
Fixed Inductors IHLP1212BZER1R2M11
FIXED IND 1.2UH 5A 27 MOHM SMD

FIXED IND 1.2UH 5A 27 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1320-2-ND IHLP1212BZER1R2M11 921055-IHLP1212BZER1R2M11 71-IHLP1212BZER1R2M11 77R1552 74T3756 IHLP1212BZER1R2M11
Product Name Fixed Inductors INDUCTOR POWER 1.2UH 5A SMD 1.2¦H 5A 4A 5A - ¦20% Shielded 27 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel« Fixed Inductors - IHLP1212BZER1R2M11 SMD 1.2uH 5A Inductor and Choke Inductor, Shielded, 1.2Uh, 4A, Smd, Full Reel; Inductance Vishay Inductor, 1.2Uh, Shielded, 5A; Inductance Vishay Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0270 ohms 0.0270 ohms 0.0270 ohms 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details