Vishay Intertechnology, Inc. Surface Mount Inductors IHLP1212AZEVR47M5A

Description
Vishay IHLP1212AZEVR47M5A
Request a Quote Datasheet
Description
Vishay IHLP1212AZEVR47M5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2488095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488095
Surface Mount Inductors 2488095
Vishay IHLP1212AZEVR47M5A

Vishay IHLP1212AZEVR47M5A

Supplier's Site
Surface Mount Inductors - 2488096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488096
Surface Mount Inductors 2488096
Vishay IHLP1212AZEVR47M5A

Vishay IHLP1212AZEVR47M5A

Supplier's Site
Surface Mount Inductors - 2488096P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488096P
Surface Mount Inductors 2488096P
Vishay IHLP1212AZEVR47M5A

Vishay IHLP1212AZEVR47M5A

Supplier's Site
Fixed Inductors - 541-IHLP1212AZEVR47M5ATR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 5.35A 27.92mOhm Max Nonstandard

470nH Shielded Molded Inductor 5.35A 27.92mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212AZEVR47M5ACT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 5.35A 27.92mOhm Max Nonstandard

470nH Shielded Molded Inductor 5.35A 27.92mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212AZEVR47M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 5.35A 27.92mOhm Max Nonstandard

470nH Shielded Molded Inductor 5.35A 27.92mOhm Max Nonstandard

Buy Now Datasheet
Ihlp1212Az, 0.47Uh, 20%, 5A, Ev; Inductance Vishay - 29AK0259 - Newark, An Avnet Company
Chicago, IL, United States
Ihlp1212Az, 0.47Uh, 20%, 5A, Ev; Inductance Vishay
29AK0259
Ihlp1212Az, 0.47Uh, 20%, 5A, Ev; Inductance Vishay 29AK0259
IHLP1212AZ, 0.47UH, 20%, 5A, EV; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:-; DC Resistance Max:-; Inductance Tolerance:± 20%; SVHC:No RoHS Compliant: Yes

IHLP1212AZ, 0.47UH, 20%, 5A, EV; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:-; DC Resistance Max:-; Inductance Tolerance:± 20%; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2488095 541-IHLP1212AZEVR47M5ATR-ND 29AK0259
Product Name Surface Mount Inductors Fixed Inductors Ihlp1212Az, 0.47Uh, 20%, 5A, Ev; Inductance Vishay
Inductance Range 0.4700 microH 0.4700 microH
DCR 0.0279 ohms 0.0279 ohms
Rated DC Current 5350 milliamps 4430 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 1212
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details