Vishay Precision Group Fixed Inductors IHLP1212AEERR82M11

Description
820nH Shielded Molded Inductor 4.9A 26mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 4.9A 26mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1333-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1333-2-ND
Fixed Inductors 541-1333-2-ND
820nH Shielded Molded Inductor 4.9A 26mOhm Max Nonstandard

820nH Shielded Molded Inductor 4.9A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1333-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1333-1-ND
Fixed Inductors 541-1333-1-ND
820nH Shielded Molded Inductor 4.9A 26mOhm Max Nonstandard

820nH Shielded Molded Inductor 4.9A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1333-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1333-6-ND
Fixed Inductors 541-1333-6-ND
820nH Shielded Molded Inductor 4.9A 26mOhm Max Nonstandard

820nH Shielded Molded Inductor 4.9A 26mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .82UH 4.9A SMD 820nH 4.9A 5.5A 4.9A - ¦20% Shielded 26 mOhm Max - - General Purpose - 0.142
Anaheim, CA, United States
INDUCTOR POWER .82UH 4.9A SMD 820nH 4.9A 5.5A 4.9A - ¦20% Shielded 26 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel«
IHLP1212AEERR82M11
INDUCTOR POWER .82UH 4.9A SMD 820nH 4.9A 5.5A 4.9A - ¦20% Shielded 26 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel« IHLP1212AEERR82M11
INDUCTOR POWER .82UH 4.9A SMD 820nH 4.9A 5.5A 4.9A - ¦20% Shielded 26 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel«

INDUCTOR POWER .82UH 4.9A SMD 820nH 4.9A 5.5A 4.9A - ¦20% Shielded 26 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, Shielded, 820Nh, 5.5A, Smd; Inductance Vishay - 24T8254 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 820Nh, 5.5A, Smd; Inductance Vishay
24T8254
Inductor, Shielded, 820Nh, 5.5A, Smd; Inductance Vishay 24T8254
INDUCTOR, SHIELDED, 820NH, 5.5A, SMD; Inductance:820nH; RMS Current (Irms):4.9A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:IHLP-1212AE-11 Series; Inductor Case / Package:-; Product Length:3.6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 820NH, 5.5A, SMD; Inductance:820nH; RMS Current (Irms):4.9A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:IHLP-1212AE-11 Series; Inductor Case / Package:-; Product Length:3.6mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 820Nh, 5.5A, Smd; Inductance Vishay - 27T2307 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 820Nh, 5.5A, Smd; Inductance Vishay
27T2307
Inductor, Shielded, 820Nh, 5.5A, Smd; Inductance Vishay 27T2307
INDUCTOR, SHIELDED, 820NH, 5.5A, SMD; Inductance:820nH; RMS Current (Irms):4.9A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:IHLP-1212AE-11 Series; Inductor Case / Package:-; Product Length:3.6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 820NH, 5.5A, SMD; Inductance:820nH; RMS Current (Irms):4.9A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:IHLP-1212AE-11 Series; Inductor Case / Package:-; Product Length:3.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1333-2-ND IHLP1212AEERR82M11 24T8254
Product Name Fixed Inductors INDUCTOR POWER .82UH 4.9A SMD 820nH 4.9A 5.5A 4.9A - ¦20% Shielded 26 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel« Inductor, Shielded, 820Nh, 5.5A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0260 ohms 0.0260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers