INDUCTOR POWER .68UH 5.4A SMD 680nH 5.4A 5.5A 5.4A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel«
FIXED IND 680NH 5.4A 22 MOHM SMD Product overview: IHLP1212AEERR68M11 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.4A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.4A, 22 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212AEERR68M1
Manufacturer: Vishay
Win Source Part Number: 921054-IHLP1212AEERR
Series: IHLP-1212AE-11
Operating Temperature Range: -55°C ~ 125°C
Features: 680 nH Shielded Molded Inductor 5.4 A 22mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1332-2, 541-1332-1, 541-1332-6
680nH Shielded Molded Inductor 5.4A 22mOhm Max Nonstandard
680nH Shielded Molded Inductor 5.4A 22mOhm Max Nonstandard
INDUCTOR, SHIELDED, 680NH, 5.5A, SMD; Inductance:680nH; RMS Current (Irms):5.4A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 680NH, 5.5A, SMD; Inductance:680nH; RMS Current (Irms):5.4A; Inductor Construction:Shielde
FIXED IND 680NH 5.4A 22 MOHM SMD
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP1212AEERR68M11 | 71-IHLP1212AEERR68M11 | 921054-IHLP1212AEERR68M11 | 541-IHLP1212AEERR68M11TR-ND | 24T8253 | IHLP1212AEERR68M11 |
| Product Name | INDUCTOR POWER .68UH 5.4A SMD 680nH 5.4A 5.5A 5.4A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel« | SMD 5.4A 22 MOHM Inductor and Choke | Fixed Inductors - IHLP1212AEERR68M11 | Fixed Inductors | Inductor, Shielded, 680Nh, 5.5A, Smd; Inductance Vishay | Fixed Inductors |
| Application | General Purpose | |||||
| Inductance Range | 0.6800 microH | 0.6800 microH | 0.6800 microH | 0.6800 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.0220 ohms | 0.0220 ohms | 0.0220 ohms | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |