Vishay Precision Group Fixed Inductors IHLP1212AEERR33M11

Description
330nH Shielded Molded Inductor 7.8A 13.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 7.8A 13.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1329-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1329-2-ND
Fixed Inductors 541-1329-2-ND
330nH Shielded Molded Inductor 7.8A 13.8mOhm Max Nonstandard

330nH Shielded Molded Inductor 7.8A 13.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1329-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1329-1-ND
Fixed Inductors 541-1329-1-ND
330nH Shielded Molded Inductor 7.8A 13.8mOhm Max Nonstandard

330nH Shielded Molded Inductor 7.8A 13.8mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .33UH 7.8A SMD 330nH 7.8A 7A 7.8A - ¦20% Shielded 13.8 mOhm Max - - General Purpose - 0.142
Anaheim, CA, United States
INDUCTOR POWER .33UH 7.8A SMD 330nH 7.8A 7A 7.8A - ¦20% Shielded 13.8 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel«
IHLP1212AEERR33M11
INDUCTOR POWER .33UH 7.8A SMD 330nH 7.8A 7A 7.8A - ¦20% Shielded 13.8 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel« IHLP1212AEERR33M11
INDUCTOR POWER .33UH 7.8A SMD 330nH 7.8A 7A 7.8A - ¦20% Shielded 13.8 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel«

INDUCTOR POWER .33UH 7.8A SMD 330nH 7.8A 7A 7.8A - ¦20% Shielded 13.8 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, Shielded, 330Nh, 7A, Smd; Inductance Vishay - 27T2303 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Nh, 7A, Smd; Inductance Vishay
27T2303
Inductor, Shielded, 330Nh, 7A, Smd; Inductance Vishay 27T2303
INDUCTOR, SHIELDED, 330NH, 7A, SMD; Inductance:330nH; RMS Current (Irms):7.8A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-1212AE-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0138ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330NH, 7A, SMD; Inductance:330nH; RMS Current (Irms):7.8A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-1212AE-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0138ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 330Nh, 7A, Smd; Inductance Vishay - 24T8250 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Nh, 7A, Smd; Inductance Vishay
24T8250
Inductor, Shielded, 330Nh, 7A, Smd; Inductance Vishay 24T8250
INDUCTOR, SHIELDED, 330NH, 7A, SMD; Inductance:330nH; RMS Current (Irms):7.8A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-1212AE-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0138ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330NH, 7A, SMD; Inductance:330nH; RMS Current (Irms):7.8A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-1212AE-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0138ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1329-2-ND IHLP1212AEERR33M11 27T2303
Product Name Fixed Inductors INDUCTOR POWER .33UH 7.8A SMD 330nH 7.8A 7A 7.8A - ¦20% Shielded 13.8 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel« Inductor, Shielded, 330Nh, 7A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0138 ohms 0.0138 ohms 0.0138 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT80-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details