SMD Power Inductor 220nH 8.5A Shielded 1212 Product overview: IHLP1212AEERR22M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212AEERR22M1
220nH Shielded Molded Inductor 8.5A 11.4mOhm Max Nonstandard
220nH Shielded Molded Inductor 8.5A 11.4mOhm Max Nonstandard
220nH Shielded Molded Inductor 8.5A 11.4mOhm Max Nonstandard
INDUCTOR POWER .22UH 8.5A SMD 220nH 8.5A 9A 8.5A - ¦20% Shielded 11.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel«
Manufacturer: Vishay Dale
Win Source Part Number: 776702-IHLP1212AEERR
Series: IHLP-1212AE-11
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 8.5A
Shielding: Shielded
Inductance: 220nH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 9A
Test Frequency: 100kHz
Family Name: IHLP-1212AE-11
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 11.4 mOhm Max
Dimension: 0.144" L x 0.118" W (3.65mm x 3.00mm)
Height - Seated (Maximum): 0.059" (1.50mm)
Alternative Parts (Cross-Reference): LQH31MNR22M00L; LQH31MNR22M03L; CDRH2D18/HP-R20NC; LQH31MNR22K03L;
Introduction Date: December 06, 2010
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
INDUCTOR, SHIELDED, 220NH, 9A, SMD, FULL REEL; Inductance:220nH; RMS Current (Irms):8.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 220NH, 9A, SMD; Inductance:220nH; RMS Current (Irms):8.5A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP1212AEERR22M11 | 541-1328-6-ND | IHLP1212AEERR22M11 | 776702-IHLP1212AEERR22M11 | 24T8249 | 27T2302 |
| Product Name | SMD 8.5A Inductor and Choke | Fixed Inductors | INDUCTOR POWER .22UH 8.5A SMD 220nH 8.5A 9A 8.5A - ¦20% Shielded 11.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.059"" H (3.60mm x 3.00mm x 1.50mm) Surface Mount Digi-Reel« | Fixed Inductors - IHLP1212AEERR22M11 | Inductor, Shielded, 220Nh, 9A, Smd, Full Reel; Inductance Vishay | Inductor, Shielded, 220Nh, 9A, Smd; Inductance Vishay |
| Core Material | Ferrite | |||||
| Inductance Range | 0.2200 microH | 0.2200 microH | 0.2200 microH | 0.2200 microH | 0.2200 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| Standards and Certifications | RoHS | RoHS | ||||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded |