Vishay Precision Group Fixed Inductors IHLP1212ABEVR33MA1

Description
330nH Shielded Inductor 6.96A 18.34mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Inductor 6.96A 18.34mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1212ABEVR33MA1CT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 6.96A 18.34mOhm Max Nonstandard

330nH Shielded Inductor 6.96A 18.34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212ABEVR33MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 6.96A 18.34mOhm Max Nonstandard

330nH Shielded Inductor 6.96A 18.34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212ABEVR33MA1TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 6.96A 18.34mOhm Max Nonstandard

330nH Shielded Inductor 6.96A 18.34mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.33Uh, Shielded, 6.96A Rohs Compliant Vishay - 39AH5343 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, Shielded, 6.96A Rohs Compliant Vishay
39AH5343
Inductor, 0.33Uh, Shielded, 6.96A Rohs Compliant Vishay 39AH5343
INDUCTOR, 0.33UH, SHIELDED, 6.96A ROHS COMPLIANT: YES

INDUCTOR, 0.33UH, SHIELDED, 6.96A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1212ABEVR33MA1CT-ND 39AH5343
Product Name Fixed Inductors Inductor, 0.33Uh, Shielded, 6.96A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT68-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details