Vishay Intertechnology, Inc. Fixed Inductors IHLP1212ABEVR22M5A

Description
220nH Shielded Molded Inductor 8.83A 12.22mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 8.83A 12.22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1212ABEVR22M5ATR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 8.83A 12.22mOhm Max Nonstandard

220nH Shielded Molded Inductor 8.83A 12.22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212ABEVR22M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 8.83A 12.22mOhm Max Nonstandard

220nH Shielded Molded Inductor 8.83A 12.22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212ABEVR22M5ACT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 8.83A 12.22mOhm Max Nonstandard

220nH Shielded Molded Inductor 8.83A 12.22mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2488063P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488063P
Surface Mount Inductors 2488063P
Vishay IHLP1212ABEVR22M5A

Vishay IHLP1212ABEVR22M5A

Supplier's Site
Surface Mount Inductors - 2488063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488063
Surface Mount Inductors 2488063
Vishay IHLP1212ABEVR22M5A

Vishay IHLP1212ABEVR22M5A

Supplier's Site
Surface Mount Inductors - 2488062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488062
Surface Mount Inductors 2488062
Vishay IHLP1212ABEVR22M5A

Vishay IHLP1212ABEVR22M5A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1212ABEVR22M5ATR-ND 2488063P
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0122 ohms 0.0122 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515C470MDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers