Manufacturer: Vishay
Win Source Part Number: 1045175-IHLM2525CZER
Packaging: Reel - TR
Current Rating: 13A
Inductance: 820nH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 24A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 8 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Inductor Power Shielded Wirewound 0.82uH 20% 100KHz 13A 0.008Ohm DCR 2525 T/R Product overview: IHLM2525CZERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82uH, 100KHz, 13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.82uH, 100KHz, 13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZERR82M0
820nH Shielded Inductor 13A 8mOhm Max Nonstandard
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1045175-IHLM2525CZERR82M01 | IHLM2525CZERR82M01 | 71-IHLM2525CZERR82M01 | IHLM2525CZERR82M01-ND |
| Product Name | Fixed Inductors - IHLM2525CZERR82M01 | INDUCTOR POWER 0.82UH 13A SMD 820nH 13A 24A 13A - ¦20% Shielded 8 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) | 0.82uH 100KHz 13A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Application | RF Choke | General Purpose | ||
| Inductance Range | 0.8200 microH | 0.8200 microH | 0.8200 microH | |
| DCR | 0.0080 ohms | 0.0080 ohms | 0.0080 ohms |