Vishay Intertechnology, Inc. INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose IHLM2525CZERR68M07

Description
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose - IHLM2525CZERR68M07 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose
IHLM2525CZERR68M07
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose IHLM2525CZERR68M07
INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLM2525CZERR68M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLM2525CZERR68M07-ND
Fixed Inductors IHLM2525CZERR68M07-ND
680nH Shielded Inductor 15.5A 5.2mOhm Nonstandard

680nH Shielded Inductor 15.5A 5.2mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHLM2525CZERR68M07 IHLM2525CZERR68M07-ND
Product Name INDUCTOR POWER 0.68UH 15.5A SMD 680nH 15.5A 25A 15.5A - ¦20% Shielded 5.2 mOhm - - General Purpose Fixed Inductors
Application General Purpose
Inductance Range 0.6800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0052 ohms 0.0052 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details