470nH Shielded Inductor 17.5A 4.2mOhm Max Nonstandard
470nH Shielded Inductor 17.5A 4.2mOhm Max Nonstandard
470nH Shielded Inductor 17.5A 4.2mOhm Max Nonstandard
Shielded SMD Inductor 0.47uH 17.5A 2525 Composite Core Product overview: IHLM2525CZERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 17.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 17.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZERR47M0
INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 4.2 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
INDUCTOR, SHIELDED, 470NH, 26A, SMD, FULL REEL; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 541-4333-2-ND | 71-IHLM2525CZERR47M01 | IHLM2525CZERR47M01 | 23K7897 |
| Product Name | Fixed Inductors | SMD 0.47uH 17.5A Inductor and Choke | INDUCTOR POWER 0.47UH 17.5A SMD 470nH 17.5A 26A 17.5A - ¦20% Shielded 4.2 mOhm Max | Inductor, Shielded, 470Nh, 26A, Smd, Full Reel; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0042 ohms | 0.0042 ohms | 0.0042 ohms |