Vishay Intertechnology, Inc. Fixed Inductors IHLM2525CZERR33M06

Description
330nH Shielded Inductor 20A 3.2mOhm Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Inductor 20A 3.2mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLM2525CZERR33M06-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLM2525CZERR33M06-ND
Fixed Inductors IHLM2525CZERR33M06-ND
330nH Shielded Inductor 20A 3.2mOhm Nonstandard

330nH Shielded Inductor 20A 3.2mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.2 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLM2525CZERR33M06
INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLM2525CZERR33M06
INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLM2525CZERR33M06-ND IHLM2525CZERR33M06
Product Name Fixed Inductors INDUCTOR POWER 0.33UH 20A SMD 330nH 20A 30A 20A - ¦20% Shielded 3.2 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0032 ohms 0.0032 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 486-3170-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0.47uH 2.68KOhm 7.9MHz Inductor and Choke - 71-0402AF-471XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
View Details