Vishay Precision Group Fixed Inductors IHLM2525CZERR15M01

Description
150nH Shielded Inductor 26A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Inductor 26A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLM2525CZERR15M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLM2525CZERR15M01-ND
Fixed Inductors IHLM2525CZERR15M01-ND
150nH Shielded Inductor 26A 2.5mOhm Max Nonstandard

150nH Shielded Inductor 26A 2.5mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 0.15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLM2525CZERR15M01
INDUCTOR POWER 0.15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLM2525CZERR15M01
INDUCTOR POWER 0.15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 150Nh, 52A, Smd, Full Reel; Inductance Vishay - 23K7889 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Nh, 52A, Smd, Full Reel; Inductance Vishay
23K7889
Inductor, Shielded, 150Nh, 52A, Smd, Full Reel; Inductance Vishay 23K7889
INDUCTOR, SHIELDED, 150NH, 52A, SMD, FULL REEL; Inductance:150nH; RMS Current (Irms):26A; Inductor Construction:Shielde d; Saturation Current (Isat):52A; Product Range:IHLM-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150NH, 52A, SMD, FULL REEL; Inductance:150nH; RMS Current (Irms):26A; Inductor Construction:Shielded; Saturation Current (Isat):52A; Product Range:IHLM-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHLM2525CZERR15M01-ND IHLM2525CZERR15M01 23K7889
Product Name Fixed Inductors INDUCTOR POWER 0.15UH 26A SMD 150nH 26A 52A 26A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) Inductor, Shielded, 150Nh, 52A, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0025 ohms 0.0025 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520150KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details