Vishay Intertechnology, Inc. Fixed Inductors IHLM2525CZER8R2M07

Description
8.2µH Shielded Inductor 4A 61.47mOhm Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 4A 61.47mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLM2525CZER8R2M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLM2525CZER8R2M07-ND
Fixed Inductors IHLM2525CZER8R2M07-ND
8.2µH Shielded Inductor 4A 61.47mOhm Nonstandard

8.2µH Shielded Inductor 4A 61.47mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLM2525CZER8R2M07
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLM2525CZER8R2M07
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLM2525CZER8R2M07-ND IHLM2525CZER8R2M07
Product Name Fixed Inductors INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 61.47 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0615 ohms 0.0615 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details