Vishay Intertechnology, Inc. Fixed Inductors - IHLM2525CZER3R3M01 IHLM2525CZER3R3M01

Description
Manufacturer: Vishay Win Source Part Number: 1045170-IHLM2525CZER 3R3M01 Packaging: Reel - TR Current Rating: 6A Inductance: 3.3μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 13.5A Frequency - Test: 100kHz Family Name: IHLM-2525CZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Alternative Parts (Cross-Reference): IHLP2525CZEB3R3MA1; IHLP2525CZER3R3MA1; ASPIAIG-H6530-3R3M-T ; Introduction Date: June 16, 2004 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1045170-IHLM2525CZER 3R3M01 Packaging: Reel - TR Current Rating: 6A Inductance: 3.3μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 13.5A Frequency - Test: 100kHz Family Name: IHLM-2525CZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Alternative Parts (Cross-Reference): IHLP2525CZEB3R3MA1; IHLP2525CZER3R3MA1; ASPIAIG-H6530-3R3M-T ; Introduction Date: June 16, 2004 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLM2525CZER3R3M01
1045170-IHLM2525CZER3R3M01
Fixed Inductors - IHLM2525CZER3R3M01 1045170-IHLM2525CZER3R3M01
Manufacturer: Vishay Win Source Part Number: 1045170-IHLM2525CZER 3R3M01 Packaging: Reel - TR Current Rating: 6A Inductance: 3.3μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 13.5A Frequency - Test: 100kHz Family Name: IHLM-2525CZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Alternative Parts (Cross-Reference): IHLP2525CZEB3R3MA1; IHLP2525CZER3R3MA1; ASPIAIG-H6530-3R3M-T ; Introduction Date: June 16, 2004 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1045170-IHLM2525CZER3R3M01
Packaging: Reel - TR
Current Rating: 6A
Inductance: 3.3μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 13.5A
Frequency - Test: 100kHz
Family Name: IHLM-2525CZ-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 30 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Alternative Parts (Cross-Reference): IHLP2525CZEB3R3MA1; IHLP2525CZER3R3MA1; ASPIAIG-H6530-3R3M-T;
Introduction Date: June 16, 2004
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 541-2564-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2564-1-ND
Fixed Inductors 541-2564-1-ND
3.3µH Shielded Inductor 6A 30mOhm Max Nonstandard

3.3µH Shielded Inductor 6A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2564-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2564-2-ND
Fixed Inductors 541-2564-2-ND
3.3µH Shielded Inductor 6A 30mOhm Max Nonstandard

3.3µH Shielded Inductor 6A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2564-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2564-6-ND
Fixed Inductors 541-2564-6-ND
3.3µH Shielded Inductor 6A 30mOhm Max Nonstandard

3.3µH Shielded Inductor 6A 30mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3uH 6A Inductor and Choke - 71-IHLM2525CZER3R3M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 6A Inductor and Choke
71-IHLM2525CZER3R3M01
SMD 3.3uH 6A Inductor and Choke 71-IHLM2525CZER3R3M01
3.3uH 6A Shielded Power Inductor, 2525 SMD, 30mR DCR Product overview: IHLM2525CZER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER3R3M0 1 can be used for catalog matching and distributor lookup.

3.3uH 6A Shielded Power Inductor, 2525 SMD, 30mR DCR Product overview: IHLM2525CZER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER3R3M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 30 mOhm Max - IHLM2525CZER3R3M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 30 mOhm Max
IHLM2525CZER3R3M01
INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 30 mOhm Max IHLM2525CZER3R3M01
INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 30 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 30 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 3.3Uh, 13.5A, Smd, Full Reel; Inductance Vishay - 21K5189 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 13.5A, Smd, Full Reel; Inductance Vishay
21K5189
Inductor, Shielded, 3.3Uh, 13.5A, Smd, Full Reel; Inductance Vishay 21K5189
INDUCTOR, SHIELDED, 3.3UH, 13.5A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):13.5A; Product Range:IHLM-2525CZ-01 Series; DC Resistance Max:0.03ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 13.5A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):13.5A; Product Range:IHLM-2525CZ-01 Series; DC Resistance Max:0.03ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1045170-IHLM2525CZER3R3M01 541-2564-1-ND 71-IHLM2525CZER3R3M01 IHLM2525CZER3R3M01 21K5189
Product Name Fixed Inductors - IHLM2525CZER3R3M01 Fixed Inductors SMD 3.3uH 6A Inductor and Choke INDUCTOR POWER 3.3UH 6A SMD 3.3¦H 6A 13.5A 6A - ¦20% Shielded 30 mOhm Max Inductor, Shielded, 3.3Uh, 13.5A, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Application RF Choke General Purpose
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH
DCR 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-27N 0402CT-27NXJRW , 0402CT-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details