Vishay Precision Group Inductance Vishay IHLM2525CZER3R3M01.

Description
Inductance:3.3µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):13.5A; Product Range:IHLM-2525CZ-01 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes
Datasheet
Description
Inductance:3.3µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):13.5A; Product Range:IHLM-2525CZ-01 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 14AC9206 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
14AC9206
Inductance Vishay 14AC9206
Inductance:3.3µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):13.5A; Product Range:IHLM-2525CZ-01 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes

Inductance:3.3µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):13.5A; Product Range:IHLM-2525CZ-01 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14AC9206
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details