Vishay Precision Group Inductance Vishay IHLM2525CZER2R2M01.

Description
Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLM-2525CZ-01 Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes
Datasheet
Description
Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLM-2525CZ-01 Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 15AC3054 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
15AC3054
Inductance Vishay 15AC3054
Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLM-2525CZ-01 Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes

Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLM-2525CZ-01 Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 15AC3054
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Common Mode Chokes - 486-3-127-626-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers