Vishay Precision Group SMD 2.2uH 8A Inductor and Choke IHLM2525CZER2R2M01

Description
SMD Shielded Power Inductor 2.2uH 8A 20% 2525 Product overview: IHLM2525CZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER2R2M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Shielded Power Inductor 2.2uH 8A 20% 2525 Product overview: IHLM2525CZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER2R2M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2uH 8A Inductor and Choke - 71-IHLM2525CZER2R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 8A Inductor and Choke
71-IHLM2525CZER2R2M01
SMD 2.2uH 8A Inductor and Choke 71-IHLM2525CZER2R2M01
SMD Shielded Power Inductor 2.2uH 8A 20% 2525 Product overview: IHLM2525CZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER2R2M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 2.2uH 8A 20% 2525 Product overview: IHLM2525CZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER2R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-2563-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2563-1-ND
Fixed Inductors 541-2563-1-ND
2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2563-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2563-6-ND
Fixed Inductors 541-2563-6-ND
2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2563-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2563-2-ND
Fixed Inductors 541-2563-2-ND
2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 20 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 20 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLM2525CZER2R2M01
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 20 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLM2525CZER2R2M01
INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 20 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 20 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 2.2Uh, 14A, Smd, Full Reel; Inductance Vishay - 23K7912 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 14A, Smd, Full Reel; Inductance Vishay
23K7912
Inductor, Shielded, 2.2Uh, 14A, Smd, Full Reel; Inductance Vishay 23K7912
INDUCTOR, SHIELDED, 2.2UH, 14A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLM-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 14A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLM-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 14A, Smd; Inductance Vishay - 23K7911 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 14A, Smd; Inductance Vishay
23K7911
Inductor, Shielded, 2.2Uh, 14A, Smd; Inductance Vishay 23K7911
INDUCTOR, SHIELDED, 2.2UH, 14A, SMD; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLM-2525CZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.02ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 14A, SMD; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLM-2525CZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.02ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLM2525CZER2R2M01 541-2563-1-ND IHLM2525CZER2R2M01 23K7912 23K7911
Product Name SMD 2.2uH 8A Inductor and Choke Fixed Inductors INDUCTOR POWER 2.2UH 8A SMD 2.2¦H 8A 14A 8A - ¦20% Shielded 20 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) Inductor, Shielded, 2.2Uh, 14A, Smd, Full Reel; Inductance Vishay Inductor, Shielded, 2.2Uh, 14A, Smd; Inductance Vishay
Core Material Metal, Composite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details