Vishay Intertechnology, Inc. Fixed Inductors IHLM2525CZER100M07

Description
10µH Shielded Inductor 3A 97.71mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 3A 97.71mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLM2525CZER100M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLM2525CZER100M07-ND
Fixed Inductors IHLM2525CZER100M07-ND
10µH Shielded Inductor 3A 97.71mOhm Nonstandard

10µH Shielded Inductor 3A 97.71mOhm Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLM2525CZER100M07
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLM2525CZER100M07
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLM2525CZER100M07-ND IHLM2525CZER100M07
Product Name Fixed Inductors INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0977 ohms 0.0977 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858352 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details