Vishay Intertechnology, Inc. Fixed Inductors IHLE5050FHER3R3M51

Description
3.3µH Shielded Wirewound Inductor 20.2A 5.44mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 20.2A 5.44mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE5050FHER3R3M51TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 20.2A 5.44mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 20.2A 5.44mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHLE5050FHER3R3M51TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N0 0201DS-7N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details