Vishay Precision Group Fixed Inductors IHLE5050FHER220M5A

Description
22µH Shielded Wirewound Inductor 9A 33.49mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 9A 33.49mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE5050FHER220M5ATR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 9A 33.49mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 9A 33.49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE5050FHER220M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 9A 33.49mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 9A 33.49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE5050FHER220M5ACT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 9A 33.49mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 9A 33.49mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, Shielded, 9A Rohs Compliant Vishay - 92AH8294 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 9A Rohs Compliant Vishay
92AH8294
Inductor, 22Uh, Shielded, 9A Rohs Compliant Vishay 92AH8294
INDUCTOR, 22UH, SHIELDED, 9A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SHIELDED, 9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE5050FHER220M5ATR-ND 92AH8294
Product Name Fixed Inductors Inductor, 22Uh, Shielded, 9A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details