Vishay Intertechnology, Inc. Fixed Inductors IHLE5050FHER150M5A

Description
15µH Shielded Inductor 10.1A 25.68mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 10.1A 25.68mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE5050FHER150M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 10.1A 25.68mOhm Max Nonstandard

15µH Shielded Inductor 10.1A 25.68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE5050FHER150M5ACT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 10.1A 25.68mOhm Max Nonstandard

15µH Shielded Inductor 10.1A 25.68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE5050FHER150M5ATR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 10.1A 25.68mOhm Max Nonstandard

15µH Shielded Inductor 10.1A 25.68mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 15Uh, Shielded, 10.1A Rohs Compliant Vishay - 92AH8292 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 10.1A Rohs Compliant Vishay
92AH8292
Inductor, 15Uh, Shielded, 10.1A Rohs Compliant Vishay 92AH8292
INDUCTOR, 15UH, SHIELDED, 10.1A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SHIELDED, 10.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE5050FHER150M5ADKR-ND 92AH8292
Product Name Fixed Inductors Inductor, 15Uh, Shielded, 10.1A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125960P - RS Components, Ltd.
Specs
Inductance Range 12 microH
Rated DC Current 1380 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - DFK-33-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers