100µH Shielded Wirewound Inductor 3.1A 205mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 3.1A 205mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 3.1A 205mOhm Max Nonstandard
INDUCTOR, 100UH, SHIELDED, 3.1A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLE5050FHER101M5ACT-ND | 92AH8290 |
| Product Name | Fixed Inductors | Inductor, 100Uh, Shielded, 3.1A Rohs Compliant Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |