Vishay Intertechnology, Inc. Fixed Inductors IHLE4040DDEWR47M5A

Description
470nH Shielded Inductor 30A 1.66mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 30A 1.66mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE4040DDEWR47M5ACT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 30A 1.66mOhm Max Nonstandard

470nH Shielded Inductor 30A 1.66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE4040DDEWR47M5ATR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 30A 1.66mOhm Max Nonstandard

470nH Shielded Inductor 30A 1.66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE4040DDEWR47M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 30A 1.66mOhm Max Nonstandard

470nH Shielded Inductor 30A 1.66mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHLE4040DDEWR47M5ACT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 95
View Details
Power Inductors - 2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 2 (+/- %)
View Details