6.8µH Shielded Wirewound Inductor 9.1A 22.36mOhm Max Nonstandard, 4 Lead
6.8µH Shielded Wirewound Inductor 9.1A 22.36mOhm Max Nonstandard, 4 Lead
6.8µH Shielded Wirewound Inductor 9.1A 22.36mOhm Max Nonstandard, 4 Lead
INDUCTOR, AEC-Q200, 6.8UH, SHLD, 9.1A; Inductance:6.8µH; RMS Current (Irms):9.1A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 6.8UH, SHLD, 9.1A; Inductance:6.8µH; RMS Current (Irms):9.1A; Inductor Construction:Shielde
FIXED IND 6.8UH 9.1A 22.36 MOHM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-2332-1-ND | 83AH7786 | IHLE4040DDER6R8M5A |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 6.8Uh, Shld, 9.1A; Inductance Vishay | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound; Wirewound | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |