Vishay Intertechnology, Inc. Surface Mount Inductors IHLE4040DDER680M5A

Description
Vishay IHLE4040DDER680M5A
Request a Quote Datasheet
Description
Vishay IHLE4040DDER680M5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2288720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288720
Surface Mount Inductors 2288720
Vishay IHLE4040DDER680M5A

Vishay IHLE4040DDER680M5A

Supplier's Site
Surface Mount Inductors - 2288721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288721
Surface Mount Inductors 2288721
Vishay IHLE4040DDER680M5A

Vishay IHLE4040DDER680M5A

Supplier's Site
Surface Mount Inductors - 2288721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288721P
Surface Mount Inductors 2288721P
Vishay IHLE4040DDER680M5A

Vishay IHLE4040DDER680M5A

Supplier's Site
Fixed Inductors - 541-IHLE4040DDER680M5ATR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Inductor 2.4A 252mOhm Max Nonstandard

68µH Shielded Inductor 2.4A 252mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE4040DDER680M5ACT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Inductor 2.4A 252mOhm Max Nonstandard

68µH Shielded Inductor 2.4A 252mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE4040DDER680M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Inductor 2.4A 252mOhm Max Nonstandard

68µH Shielded Inductor 2.4A 252mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 68Uh, Shielded, 2.4A; Inductance Vishay - 83AH7788 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 68Uh, Shielded, 2.4A; Inductance Vishay
83AH7788
Inductor, Aec-Q200, 68Uh, Shielded, 2.4A; Inductance Vishay 83AH7788
INDUCTOR, AEC-Q200, 68UH, SHIELDED, 2.4A; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:IHLE-4040DD-5A Series; DC Resistance Max:0.252ohm; Product Width:10.8mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, 68UH, SHIELDED, 2.4A; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:IHLE-4040DD-5A Series; DC Resistance Max:0.252ohm; Product Width:10.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 68Uh, Shielded, 2.4A; Inductance Vishay - 83AH7789 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 68Uh, Shielded, 2.4A; Inductance Vishay
83AH7789
Inductor, Aec-Q200, 68Uh, Shielded, 2.4A; Inductance Vishay 83AH7789
INDUCTOR, AEC-Q200, 68UH, SHIELDED, 2.4A; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:IHLE-4040DD-5A Series; DC Resistance Max:0.252ohm; Product Width:10.8mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, 68UH, SHIELDED, 2.4A; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:IHLE-4040DD-5A Series; DC Resistance Max:0.252ohm; Product Width:10.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2288720 541-IHLE4040DDER680M5ATR-ND 83AH7788
Product Name Surface Mount Inductors Fixed Inductors Inductor, Aec-Q200, 68Uh, Shielded, 2.4A; Inductance Vishay
Inductance Range 68 microH 68 microH
DCR 0.2520 ohms 0.2520 ohms 0.2520 ohms
Rated DC Current 2400 milliamps 3500 milliamps 2400 milliamps
Standards and Certifications RoHS
EIA Case Size 4040
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2872SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details