Vishay Precision Group Inductor, 47Uh, Shielded, 3.1A; Inductance Vishay IHLE4040DDER470M51

Description
INDUCTOR, 47UH, SHIELDED, 3.1A; Inductance:47µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):4.1A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.178ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47UH, SHIELDED, 3.1A; Inductance:47µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):4.1A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.178ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, Shielded, 3.1A; Inductance Vishay - 01AC2443 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 3.1A; Inductance Vishay
01AC2443
Inductor, 47Uh, Shielded, 3.1A; Inductance Vishay 01AC2443
INDUCTOR, 47UH, SHIELDED, 3.1A; Inductance:47µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):4.1A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.178ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 3.1A; Inductance:47µH; RMS Current (Irms):3.1A; Inductor Construction:Shielded; Saturation Current (Isat):4.1A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.178ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, Shielded, 3.1A; Inductance Vishay - 83AH7783 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 3.1A; Inductance Vishay
83AH7783
Inductor, 47Uh, Shielded, 3.1A; Inductance Vishay 83AH7783
INDUCTOR, 47UH, SHIELDED, 3.1A; Inductance:47µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):4.1A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.178ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 3.1A; Inductance:47µH; RMS Current (Irms):3.1A; Inductor Construction:Shielded; Saturation Current (Isat):4.1A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.178ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01AC2443
Product Name Inductor, 47Uh, Shielded, 3.1A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details