Vishay Intertechnology, Inc. Fixed Inductors IHLE4040DDER330M5A

Description
33µH Shielded Wirewound Inductor 3.7A 117.7mOhm Max 4-SMD
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 3.7A 117.7mOhm Max 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2326-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2326-6-ND
Fixed Inductors 541-2326-6-ND
33µH Shielded Wirewound Inductor 3.7A 117.7mOhm Max 4-SMD

33µH Shielded Wirewound Inductor 3.7A 117.7mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - 541-2326-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2326-1-ND
Fixed Inductors 541-2326-1-ND
33µH Shielded Wirewound Inductor 3.7A 117.7mOhm Max 4-SMD

33µH Shielded Wirewound Inductor 3.7A 117.7mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - 541-2326-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2326-2-ND
Fixed Inductors 541-2326-2-ND
33µH Shielded Wirewound Inductor 3.7A 117.7mOhm Max 4-SMD

33µH Shielded Wirewound Inductor 3.7A 117.7mOhm Max 4-SMD

Buy Now Datasheet
Surface Mount Inductors - 2288709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288709
Surface Mount Inductors 2288709
Vishay IHLE4040DDER330M5A

Vishay IHLE4040DDER330M5A

Supplier's Site
Surface Mount Inductors - 2288710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288710
Surface Mount Inductors 2288710
Vishay IHLE4040DDER330M5A

Vishay IHLE4040DDER330M5A

Supplier's Site
Surface Mount Inductors - 2288710P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288710P
Surface Mount Inductors 2288710P
Vishay IHLE4040DDER330M5A

Vishay IHLE4040DDER330M5A

Supplier's Site
Inductor, Aec-Q200, 33Uh, Shielded, 3.7A; Inductance Vishay - 01AC2438 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 33Uh, Shielded, 3.7A; Inductance Vishay
01AC2438
Inductor, Aec-Q200, 33Uh, Shielded, 3.7A; Inductance Vishay 01AC2438
INDUCTOR, AEC-Q200, 33UH, SHIELDED, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):4.2A; Product Range:IHLE-4040DD-5A Series; Inductor Case / Package:-; Product Length:10.9mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, 33UH, SHIELDED, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielded; Saturation Current (Isat):4.2A; Product Range:IHLE-4040DD-5A Series; Inductor Case / Package:-; Product Length:10.9mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 33Uh, Shielded, 3.7A; Inductance Vishay - 83AH7778 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 33Uh, Shielded, 3.7A; Inductance Vishay
83AH7778
Inductor, Aec-Q200, 33Uh, Shielded, 3.7A; Inductance Vishay 83AH7778
INDUCTOR, AEC-Q200, 33UH, SHIELDED, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):4.2A; Product Range:IHLE-4040DD-5A Series; Inductor Case / Package:-; Product Length:10.9mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, 33UH, SHIELDED, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielded; Saturation Current (Isat):4.2A; Product Range:IHLE-4040DD-5A Series; Inductor Case / Package:-; Product Length:10.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2326-6-ND 2288709 01AC2438
Product Name Fixed Inductors Surface Mount Inductors Inductor, Aec-Q200, 33Uh, Shielded, 3.7A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers