Vishay Precision Group Inductor, 33Uh, Shielded, 3.7A; Inductance Vishay IHLE4040DDER330M51

Description
INDUCTOR, 33UH, SHIELDED, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):4.2A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.1177ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 33UH, SHIELDED, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):4.2A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.1177ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, Shielded, 3.7A; Inductance Vishay - 83AH7779 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Shielded, 3.7A; Inductance Vishay
83AH7779
Inductor, 33Uh, Shielded, 3.7A; Inductance Vishay 83AH7779
INDUCTOR, 33UH, SHIELDED, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):4.2A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.1177ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, SHIELDED, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielded; Saturation Current (Isat):4.2A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.1177ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, Shielded, 3.7A; Inductance Vishay - 01AC2439 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Shielded, 3.7A; Inductance Vishay
01AC2439
Inductor, 33Uh, Shielded, 3.7A; Inductance Vishay 01AC2439
INDUCTOR, 33UH, SHIELDED, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):4.2A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.1177ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, SHIELDED, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielded; Saturation Current (Isat):4.2A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.1177ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 83AH7779
Product Name Inductor, 33Uh, Shielded, 3.7A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1177 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Leaded Inductors - 1678331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27000 microH
Lead Style Radial; Radial
View Details