Vishay Precision Group Inductor, 1Uh, Shielded, 23.5A; Inductance Vishay IHLE4040DDER1R0M51

Description
INDUCTOR, 1UH, SHIELDED, 23.5A; Inductance:1µH; RMS Current (Irms):23.5A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:3070µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1UH, SHIELDED, 23.5A; Inductance:1µH; RMS Current (Irms):23.5A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:3070µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, Shielded, 23.5A; Inductance Vishay - 01AC2427 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 23.5A; Inductance Vishay
01AC2427
Inductor, 1Uh, Shielded, 23.5A; Inductance Vishay 01AC2427
INDUCTOR, 1UH, SHIELDED, 23.5A; Inductance:1µH; RMS Current (Irms):23.5A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:3070µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 23.5A; Inductance:1µH; RMS Current (Irms):23.5A; Inductor Construction:Shielded; Saturation Current (Isat):24A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:3070µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 23.5A; Inductance Vishay - 83AH7763 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 23.5A; Inductance Vishay
83AH7763
Inductor, 1Uh, Shielded, 23.5A; Inductance Vishay 83AH7763
INDUCTOR, 1UH, SHIELDED, 23.5A; Inductance:1µH; RMS Current (Irms):23.5A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:3070µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 23.5A; Inductance:1µH; RMS Current (Irms):23.5A; Inductor Construction:Shielded; Saturation Current (Isat):24A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:3070µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01AC2427
Product Name Inductor, 1Uh, Shielded, 23.5A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0031 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3151-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Common Mode Toroidal Inductor Kit, 8 Pieces; Inductor Kit Type Triad Magnetics - 74R1838 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers