Vishay Precision Group Inductor, 15Uh, Shielded, 5.1A; Inductance Vishay IHLE4040DDER150M51

Description
INDUCTOR, 15UH, SHIELDED, 5.1A; Inductance:15µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):7.7A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.05029ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 15UH, SHIELDED, 5.1A; Inductance:15µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):7.7A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.05029ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, Shielded, 5.1A; Inductance Vishay - 83AH7771 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 5.1A; Inductance Vishay
83AH7771
Inductor, 15Uh, Shielded, 5.1A; Inductance Vishay 83AH7771
INDUCTOR, 15UH, SHIELDED, 5.1A; Inductance:15µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):7.7A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.05029ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 5.1A; Inductance:15µH; RMS Current (Irms):5.1A; Inductor Construction:Shielded; Saturation Current (Isat):7.7A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.05029ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, Shielded, 5.1A; Inductance Vishay - 01AC2431 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 5.1A; Inductance Vishay
01AC2431
Inductor, 15Uh, Shielded, 5.1A; Inductance Vishay 01AC2431
INDUCTOR, 15UH, SHIELDED, 5.1A; Inductance:15µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):7.7A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.05029ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 5.1A; Inductance:15µH; RMS Current (Irms):5.1A; Inductor Construction:Shielded; Saturation Current (Isat):7.7A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.05029ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 83AH7771
Product Name Inductor, 15Uh, Shielded, 5.1A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0503 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N7 0402CS-8N7XJRW , 0402CS-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details