Vishay Precision Group Inductor, 10Uh, Shielded, 6.5A; Inductance Vishay IHLE4040DDER100M51

Description
INDUCTOR, 10UH, SHIELDED, 6.5A; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.03306ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, SHIELDED, 6.5A; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.03306ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, Shielded, 6.5A; Inductance Vishay - 83AH7769 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 6.5A; Inductance Vishay
83AH7769
Inductor, 10Uh, Shielded, 6.5A; Inductance Vishay 83AH7769
INDUCTOR, 10UH, SHIELDED, 6.5A; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.03306ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 6.5A; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.03306ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 6.5A; Inductance Vishay - 01AC2429 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 6.5A; Inductance Vishay
01AC2429
Inductor, 10Uh, Shielded, 6.5A; Inductance Vishay 01AC2429
INDUCTOR, 10UH, SHIELDED, 6.5A; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.03306ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 6.5A; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:IHLE-4040DD-51 Series; DC Resistance Max:0.03306ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 83AH7769
Product Name Inductor, 10Uh, Shielded, 6.5A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0331 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-8N2 0201CT-8N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details