Vishay Precision Group Inductor, Shielded, 680Nh, 20%, Aec-Q200; Inductance Vishay IHLE3232DDERR68M5A

Description
INDUCTOR, SHIELDED, 680NH, 20%, AEC-Q200; Inductance:680nH; RMS Current (Irms):21.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16.2A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 680NH, 20%, AEC-Q200; Inductance:680nH; RMS Current (Irms):21.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16.2A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 680Nh, 20%, Aec-Q200; Inductance Vishay - 65AC3817 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 680Nh, 20%, Aec-Q200; Inductance Vishay
65AC3817
Inductor, Shielded, 680Nh, 20%, Aec-Q200; Inductance Vishay 65AC3817
INDUCTOR, SHIELDED, 680NH, 20%, AEC-Q200; Inductance:680nH; RMS Current (Irms):21.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16.2A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; RoHS Compliant: Yes

INDUCTOR, SHIELDED, 680NH, 20%, AEC-Q200; Inductance:680nH; RMS Current (Irms):21.5A; Inductor Construction:Shielded; Saturation Current (Isat):16.2A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 65AC3817
Product Name Inductor, Shielded, 680Nh, 20%, Aec-Q200; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910188P - RS Components, Ltd.
Specs
Inductance Range 68 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details