Vishay Precision Group Surface Mount Inductors IHLE2525CDERR82M5A

Description
Vishay IHLE2525CDERR82M5A
Request a Quote Datasheet
Description
Vishay IHLE2525CDERR82M5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2288668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288668
Surface Mount Inductors 2288668
Vishay IHLE2525CDERR82M5A

Vishay IHLE2525CDERR82M5A

Supplier's Site
Surface Mount Inductors - 2288668P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288668P
Surface Mount Inductors 2288668P
Vishay IHLE2525CDERR82M5A

Vishay IHLE2525CDERR82M5A

Supplier's Site
Surface Mount Inductors - 2288667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288667
Surface Mount Inductors 2288667
Vishay IHLE2525CDERR82M5A

Vishay IHLE2525CDERR82M5A

Supplier's Site
Inductor, 820Nh, Shielded, 13.8A; Inductance Vishay - 01AC2378 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, Shielded, 13.8A; Inductance Vishay
01AC2378
Inductor, 820Nh, Shielded, 13.8A; Inductance Vishay 01AC2378
INDUCTOR, 820NH, SHIELDED, 13.8A; Inductance:820nH; RMS Current (Irms):13.8A; Inductor Construction:Shielde d; Saturation Current (Isat):16.8A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:7220µohm; Product Length:7.21mm RoHS Compliant: Yes

INDUCTOR, 820NH, SHIELDED, 13.8A; Inductance:820nH; RMS Current (Irms):13.8A; Inductor Construction:Shielded; Saturation Current (Isat):16.8A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:7220µohm; Product Length:7.21mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 820Nh, Shielded, 13.8A; Inductance Vishay - 83AH7738 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, Shielded, 13.8A; Inductance Vishay
83AH7738
Inductor, 820Nh, Shielded, 13.8A; Inductance Vishay 83AH7738
INDUCTOR, 820NH, SHIELDED, 13.8A; Inductance:820nH; RMS Current (Irms):13.8A; Inductor Construction:Shielde d; Saturation Current (Isat):16.8A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:7220µohm; Product Length:7.21mm RoHS Compliant: Yes

INDUCTOR, 820NH, SHIELDED, 13.8A; Inductance:820nH; RMS Current (Irms):13.8A; Inductor Construction:Shielded; Saturation Current (Isat):16.8A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:7220µohm; Product Length:7.21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2288668 01AC2378
Product Name Surface Mount Inductors Inductor, 820Nh, Shielded, 13.8A; Inductance Vishay
Inductance Range 0.8200 microH 0.8200 microH
DCR 0.0072 ohms 0.0072 ohms
Rated DC Current 13800 milliamps 13800 milliamps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Leaded Inductors - 1678415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Inductance Range 350 microH
View Details