Vishay Precision Group Surface Mount Inductors IHLE2525CDERR68M5A

Description
Vishay IHLE2525CDERR68M5A
Request a Quote Datasheet
Description
Vishay IHLE2525CDERR68M5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2288666P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288666P
Surface Mount Inductors 2288666P
Vishay IHLE2525CDERR68M5A

Vishay IHLE2525CDERR68M5A

Supplier's Site
Surface Mount Inductors - 2288665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288665
Surface Mount Inductors 2288665
Vishay IHLE2525CDERR68M5A

Vishay IHLE2525CDERR68M5A

Supplier's Site
Surface Mount Inductors - 2288666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288666
Surface Mount Inductors 2288666
Vishay IHLE2525CDERR68M5A

Vishay IHLE2525CDERR68M5A

Supplier's Site
Fixed Inductors - 541-IHLE2525CDERR68M5ATR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 16.5A 5.76mOhm Max Nonstandard, 4 Lead

680nH Shielded Inductor 16.5A 5.76mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDERR68M5ACT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 16.5A 5.76mOhm Max Nonstandard, 4 Lead

680nH Shielded Inductor 16.5A 5.76mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Inductor, 680Nh, Shielded, 16.5A; Inductance Vishay - 83AH7736 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 16.5A; Inductance Vishay
83AH7736
Inductor, 680Nh, Shielded, 16.5A; Inductance Vishay 83AH7736
INDUCTOR, 680NH, SHIELDED, 16.5A; Inductance:680nH; RMS Current (Irms):16.5A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:5760µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 16.5A; Inductance:680nH; RMS Current (Irms):16.5A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:5760µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 680Nh, Shielded, 16.5A; Inductance Vishay - 01AC2376 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 16.5A; Inductance Vishay
01AC2376
Inductor, 680Nh, Shielded, 16.5A; Inductance Vishay 01AC2376
INDUCTOR, 680NH, SHIELDED, 16.5A; Inductance:680nH; RMS Current (Irms):16.5A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:5760µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 16.5A; Inductance:680nH; RMS Current (Irms):16.5A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:5760µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2288666P 541-IHLE2525CDERR68M5ATR-ND 83AH7736
Product Name Surface Mount Inductors Fixed Inductors Inductor, 680Nh, Shielded, 16.5A; Inductance Vishay
Inductance Range 0.6800 microH 0.6800 microH
DCR 0.0058 ohms 0.0058 ohms 0.0058 ohms
Rated DC Current 16500 milliamps 17000 milliamps 16500 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 2225
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226C331KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N4 0402DC-8N4XJRW , 0402DC-8N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details