Vishay Intertechnology, Inc. Fixed Inductors IHLE2525CDERR47M5A

Description
470nH Shielded Inductor 20A 4.14mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
470nH Shielded Inductor 20A 4.14mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2525CDERR47M5ACT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 20A 4.14mOhm Max Nonstandard, 4 Lead

470nH Shielded Inductor 20A 4.14mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDERR47M5ATR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 20A 4.14mOhm Max Nonstandard, 4 Lead

470nH Shielded Inductor 20A 4.14mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDERR47M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 20A 4.14mOhm Max Nonstandard, 4 Lead

470nH Shielded Inductor 20A 4.14mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Inductor, 470Nh, Shielded, 20A; Inductance Vishay - 01AC2374 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 20A; Inductance Vishay
01AC2374
Inductor, 470Nh, Shielded, 20A; Inductance Vishay 01AC2374
INDUCTOR, 470NH, SHIELDED, 20A; Inductance:470nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:4140µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 20A; Inductance:470nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:4140µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 470Nh, Shielded, 20A; Inductance Vishay - 83AH7734 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 20A; Inductance Vishay
83AH7734
Inductor, 470Nh, Shielded, 20A; Inductance Vishay 83AH7734
INDUCTOR, 470NH, SHIELDED, 20A; Inductance:470nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:4140µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 20A; Inductance:470nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:4140µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2525CDERR47M5ACT-ND 01AC2374
Product Name Fixed Inductors Inductor, 470Nh, Shielded, 20A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0032 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2125950P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 3510 milliamps
Standards and Certifications RoHS
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-75N 0302CS-75NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details