Vishay Precision Group Fixed Inductors IHLE2525CDER5R6M5A

Description
5.6µH Shielded Inductor 5.3A 45.6mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
5.6µH Shielded Inductor 5.3A 45.6mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2525CDER5R6M5ACT-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Inductor 5.3A 45.6mOhm Max Nonstandard, 4 Lead

5.6µH Shielded Inductor 5.3A 45.6mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER5R6M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Inductor 5.3A 45.6mOhm Max Nonstandard, 4 Lead

5.6µH Shielded Inductor 5.3A 45.6mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER5R6M5ATR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Inductor 5.3A 45.6mOhm Max Nonstandard, 4 Lead

5.6µH Shielded Inductor 5.3A 45.6mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Surface Mount Inductors - 2288659P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288659P
Surface Mount Inductors 2288659P
Vishay IHLE2525CDER5R6M5A

Vishay IHLE2525CDER5R6M5A

Supplier's Site
Surface Mount Inductors - 2288658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288658
Surface Mount Inductors 2288658
Vishay IHLE2525CDER5R6M5A

Vishay IHLE2525CDER5R6M5A

Supplier's Site
Surface Mount Inductors - 2288659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288659
Surface Mount Inductors 2288659
Vishay IHLE2525CDER5R6M5A

Vishay IHLE2525CDER5R6M5A

Supplier's Site
Fixed Inductors - IHLE2525CDER5R6M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLE2525CDER5R6M5A
Fixed Inductors IHLE2525CDER5R6M5A
IHLE-2525CD-5A 5.6 20% ER E3

IHLE-2525CD-5A 5.6 20% ER E3

Supplier's Site Datasheet
Inductor, 5.6Uh, Shielded, 5.3A; Inductance Vishay - 01AC2396 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 5.3A; Inductance Vishay
01AC2396
Inductor, 5.6Uh, Shielded, 5.3A; Inductance Vishay 01AC2396
INDUCTOR, 5.6UH, SHIELDED, 5.3A; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.0456ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 5.6UH, SHIELDED, 5.3A; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.0456ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 5.6Uh, Shielded, 5.3A; Inductance Vishay - 83AH7756 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 5.3A; Inductance Vishay
83AH7756
Inductor, 5.6Uh, Shielded, 5.3A; Inductance Vishay 83AH7756
INDUCTOR, 5.6UH, SHIELDED, 5.3A; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.0456ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 5.6UH, SHIELDED, 5.3A; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.0456ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2525CDER5R6M5ACT-ND 2288659P IHLE2525CDER5R6M5A 01AC2396
Product Name Fixed Inductors Surface Mount Inductors Fixed Inductors Inductor, 5.6Uh, Shielded, 5.3A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Metal Composite Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details