Vishay Precision Group Inductor, 5.6Uh, Shielded, 5.3A; Inductance Vishay IHLE2525CDER5R6M51

Description
INDUCTOR, 5.6UH, SHIELDED, 5.3A; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0456ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 5.6UH, SHIELDED, 5.3A; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0456ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 5.6Uh, Shielded, 5.3A; Inductance Vishay - 83AH7757 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 5.3A; Inductance Vishay
83AH7757
Inductor, 5.6Uh, Shielded, 5.3A; Inductance Vishay 83AH7757
INDUCTOR, 5.6UH, SHIELDED, 5.3A; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0456ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 5.6UH, SHIELDED, 5.3A; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0456ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 5.6Uh, Shielded, 5.3A; Inductance Vishay - 01AC2397 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 5.3A; Inductance Vishay
01AC2397
Inductor, 5.6Uh, Shielded, 5.3A; Inductance Vishay 01AC2397
INDUCTOR, 5.6UH, SHIELDED, 5.3A; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0456ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 5.6UH, SHIELDED, 5.3A; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:0.0456ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 83AH7757
Product Name Inductor, 5.6Uh, Shielded, 5.3A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 5.6 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0456 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1625812-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N5 0201DS-2N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details