Vishay Intertechnology, Inc. Surface Mount Inductors IHLE2525CDER2R2M5A

Description
Vishay IHLE2525CDER2R2M5A
Request a Quote Datasheet
Description
Vishay IHLE2525CDER2R2M5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2288652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288652
Surface Mount Inductors 2288652
Vishay IHLE2525CDER2R2M5A

Vishay IHLE2525CDER2R2M5A

Supplier's Site
Surface Mount Inductors - 2288652P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288652P
Surface Mount Inductors 2288652P
Vishay IHLE2525CDER2R2M5A

Vishay IHLE2525CDER2R2M5A

Supplier's Site
Surface Mount Inductors - 2288651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288651
Surface Mount Inductors 2288651
Vishay IHLE2525CDER2R2M5A

Vishay IHLE2525CDER2R2M5A

Supplier's Site
Fixed Inductors - 541-IHLE2525CDER2R2M5ATR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 8.1A 18.3mOhm Max Nonstandard, 4 Lead

2.2µH Shielded Inductor 8.1A 18.3mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER2R2M5ACT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 8.1A 18.3mOhm Max Nonstandard, 4 Lead

2.2µH Shielded Inductor 8.1A 18.3mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLE2525CDER2R2M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 8.1A 18.3mOhm Max Nonstandard, 4 Lead

2.2µH Shielded Inductor 8.1A 18.3mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay - 83AH7748 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay
83AH7748
Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay 83AH7748
INDUCTOR, 2.2UH, SHIELDED, 8.1A; Inductance:2.2µH; RMS Current (Irms):8.1A; Inductor Construction:Shielde d; Saturation Current (Isat):10.8A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.0183ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 8.1A; Inductance:2.2µH; RMS Current (Irms):8.1A; Inductor Construction:Shielded; Saturation Current (Isat):10.8A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.0183ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay - 01AC2388 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay
01AC2388
Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay 01AC2388
INDUCTOR, 2.2UH, SHIELDED, 8.1A; Inductance:2.2µH; RMS Current (Irms):8.1A; Inductor Construction:Shielde d; Saturation Current (Isat):10.8A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.0183ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 8.1A; Inductance:2.2µH; RMS Current (Irms):8.1A; Inductor Construction:Shielded; Saturation Current (Isat):10.8A; Product Range:IHLE-2525CD-5A Series; DC Resistance Max:0.0183ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2288652 541-IHLE2525CDER2R2M5ATR-ND 83AH7748
Product Name Surface Mount Inductors Fixed Inductors Inductor, 2.2Uh, Shielded, 8.1A; Inductance Vishay
Inductance Range 2.2 microH 2.2 microH
DCR 0.0183 ohms 0.0183 ohms 0.0183 ohms
Rated DC Current 8100 milliamps 10800 milliamps 8100 milliamps
Standards and Certifications RoHS
EIA Case Size 2225
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1400 microH
Lead Style Radial; Radial
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details