Vishay Precision Group Inductor, 1Uh, Shielded, 12A; Inductance Vishay IHLE2525CDER1R0M51

Description
INDUCTOR, 1UH, SHIELDED, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:8450µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, 1UH, SHIELDED, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:8450µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay IHLE-2525CD-51 is a shielded inductor with an inductance value of 1 ¬µH and a maximum RMS current rating of 12 A. It features a low DC resistance of 8.45 mOc and a saturation current of 13 A, making it suitable for high current applications. The inductor is designed to operate in a temperature range from -55 ¬8C to +155 ¬8C, ensuring reliability in various environments. It incorporates an integrated E-field shield that provides significant EMI reduction, achieving a 20 dB reduction at 1 cm. This inductor is ideal for use in DC/DC converters, power supplies, and battery-powered devices, among other applications.

Datasheet Summary
Powered by GS/AI

The Vishay IHLE-2525CD-51 is a shielded inductor with an inductance value of 1 ¬µH and a maximum RMS current rating of 12 A. It features a low DC resistance of 8.45 mOc and a saturation current of 13 A, making it suitable for high current applications. The inductor is designed to operate in a temperature range from -55 ¬8C to +155 ¬8C, ensuring reliability in various environments. It incorporates an integrated E-field shield that provides significant EMI reduction, achieving a 20 dB reduction at 1 cm. This inductor is ideal for use in DC/DC converters, power supplies, and battery-powered devices, among other applications.

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, Shielded, 12A; Inductance Vishay - 01AC2381 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 12A; Inductance Vishay
01AC2381
Inductor, 1Uh, Shielded, 12A; Inductance Vishay 01AC2381
INDUCTOR, 1UH, SHIELDED, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:8450µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:8450µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 12A; Inductance Vishay - 83AH7741 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 12A; Inductance Vishay
83AH7741
Inductor, 1Uh, Shielded, 12A; Inductance Vishay 83AH7741
INDUCTOR, 1UH, SHIELDED, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:8450µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 12A; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:IHLE-2525CD-51 Series; DC Resistance Max:8450µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01AC2381
Product Name Inductor, 1Uh, Shielded, 12A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0084 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.018uH 250MHz 0.42A Inductor and Choke - 71-0402CS-18NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details