Vishay Intertechnology, Inc. Fixed Inductors IHLE2020CDERR22M5A

Description
220nH Shielded Inductor 18A 4.23mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Inductor 18A 4.23mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2020CDERR22M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 18A 4.23mOhm Max Nonstandard

220nH Shielded Inductor 18A 4.23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDERR22M5ATR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 18A 4.23mOhm Max Nonstandard

220nH Shielded Inductor 18A 4.23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDERR22M5ACT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 18A 4.23mOhm Max Nonstandard

220nH Shielded Inductor 18A 4.23mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.22Uh, Shielded, 18A; Inductance Vishay - 45AK2233 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.22Uh, Shielded, 18A; Inductance Vishay
45AK2233
Power Inductor, 0.22Uh, Shielded, 18A; Inductance Vishay 45AK2233
POWER INDUCTOR, 0.22UH, SHIELDED, 18A; Inductance:0.22µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.00423ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 0.22UH, SHIELDED, 18A; Inductance:0.22µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.00423ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 0.22Uh, Shielded, 18A Rohs Compliant Vishay - 29AK0205 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.22Uh, Shielded, 18A Rohs Compliant Vishay
29AK0205
Power Inductor, 0.22Uh, Shielded, 18A Rohs Compliant Vishay 29AK0205
POWER INDUCTOR, 0.22UH, SHIELDED, 18A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.22UH, SHIELDED, 18A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 0.22Uh, Shielded, 18A; Inductance Vishay - 45AK2234 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.22Uh, Shielded, 18A; Inductance Vishay
45AK2234
Power Inductor, 0.22Uh, Shielded, 18A; Inductance Vishay 45AK2234
POWER INDUCTOR, 0.22UH, SHIELDED, 18A; Inductance:0.22µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.00423ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 0.22UH, SHIELDED, 18A; Inductance:0.22µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.00423ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2020CDERR22M5ADKR-ND 45AK2233 29AK0205
Product Name Fixed Inductors Power Inductor, 0.22Uh, Shielded, 18A; Inductance Vishay Power Inductor, 0.22Uh, Shielded, 18A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C101KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers