Vishay Intertechnology, Inc. Fixed Inductors IHLE2020CDER6R8M5A

Description
6.8µH Shielded Inductor 3.2A 111mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 3.2A 111mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2020CDER6R8M5ATR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 3.2A 111mOhm Max Nonstandard

6.8µH Shielded Inductor 3.2A 111mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER6R8M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 3.2A 111mOhm Max Nonstandard

6.8µH Shielded Inductor 3.2A 111mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER6R8M5ACT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 3.2A 111mOhm Max Nonstandard

6.8µH Shielded Inductor 3.2A 111mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 6.8Uh, Shielded, 3.2A Rohs Compliant Vishay - 29AK0227 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 3.2A Rohs Compliant Vishay
29AK0227
Power Inductor, 6.8Uh, Shielded, 3.2A Rohs Compliant Vishay 29AK0227
POWER INDUCTOR, 6.8UH, SHIELDED, 3.2A ROHS COMPLIANT: YES

POWER INDUCTOR, 6.8UH, SHIELDED, 3.2A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 6.8Uh, Shielded, 3.2A; Inductance Vishay - 45AK2277 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 3.2A; Inductance Vishay
45AK2277
Power Inductor, 6.8Uh, Shielded, 3.2A; Inductance Vishay 45AK2277
POWER INDUCTOR, 6.8UH, SHIELDED, 3.2A; Inductance:6.8µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.111ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 6.8UH, SHIELDED, 3.2A; Inductance:6.8µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.111ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 6.8Uh, Shielded, 3.2A; Inductance Vishay - 45AK2278 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 3.2A; Inductance Vishay
45AK2278
Power Inductor, 6.8Uh, Shielded, 3.2A; Inductance Vishay 45AK2278
POWER INDUCTOR, 6.8UH, SHIELDED, 3.2A; Inductance:6.8µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.111ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 6.8UH, SHIELDED, 3.2A; Inductance:6.8µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.111ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2020CDER6R8M5ATR-ND 29AK0227 45AK2277
Product Name Fixed Inductors Power Inductor, 6.8Uh, Shielded, 3.2A Rohs Compliant Vishay Power Inductor, 6.8Uh, Shielded, 3.2A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
250MHz 480mA Inductor and Choke - 71-0402CS-10NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
View Details