Vishay Intertechnology, Inc. Fixed Inductors IHLE2020CDER6R8M51

Description
6.8µH Shielded Inductor 3.2A 111mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 3.2A 111mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2020CDER6R8M51CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 3.2A 111mOhm Max Nonstandard

6.8µH Shielded Inductor 3.2A 111mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER6R8M51DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 3.2A 111mOhm Max Nonstandard

6.8µH Shielded Inductor 3.2A 111mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER6R8M51TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 3.2A 111mOhm Max Nonstandard

6.8µH Shielded Inductor 3.2A 111mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 6.8Uh, Shielded, 3.2A Rohs Compliant Vishay - 29AK0228 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 3.2A Rohs Compliant Vishay
29AK0228
Power Inductor, 6.8Uh, Shielded, 3.2A Rohs Compliant Vishay 29AK0228
POWER INDUCTOR, 6.8UH, SHIELDED, 3.2A ROHS COMPLIANT: YES

POWER INDUCTOR, 6.8UH, SHIELDED, 3.2A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 6.8Uh, Shielded, 3.2A; Inductance Vishay - 45AK2280 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 3.2A; Inductance Vishay
45AK2280
Power Inductor, 6.8Uh, Shielded, 3.2A; Inductance Vishay 45AK2280
POWER INDUCTOR, 6.8UH, SHIELDED, 3.2A; Inductance:6.8µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.111ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 6.8UH, SHIELDED, 3.2A; Inductance:6.8µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.111ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 6.8Uh, Shielded, 3.2A; Inductance Vishay - 45AK2279 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 3.2A; Inductance Vishay
45AK2279
Power Inductor, 6.8Uh, Shielded, 3.2A; Inductance Vishay 45AK2279
POWER INDUCTOR, 6.8UH, SHIELDED, 3.2A; Inductance:6.8µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.111ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 6.8UH, SHIELDED, 3.2A; Inductance:6.8µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.111ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2020CDER6R8M51CT-ND 29AK0228 45AK2280
Product Name Fixed Inductors Power Inductor, 6.8Uh, Shielded, 3.2A Rohs Compliant Vishay Power Inductor, 6.8Uh, Shielded, 3.2A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details