Vishay Intertechnology, Inc. Fixed Inductors IHLE2020CDER2R2M5A

Description
2.2µH Shielded Inductor 6.5A 26mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 6.5A 26mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2020CDER2R2M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 6.5A 26mOhm Max Nonstandard

2.2µH Shielded Inductor 6.5A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER2R2M5ATR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 6.5A 26mOhm Max Nonstandard

2.2µH Shielded Inductor 6.5A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER2R2M5ACT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 6.5A 26mOhm Max Nonstandard

2.2µH Shielded Inductor 6.5A 26mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 6.5A Rohs Compliant Vishay - 29AK0221 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 6.5A Rohs Compliant Vishay
29AK0221
Power Inductor, 2.2Uh, Shielded, 6.5A Rohs Compliant Vishay 29AK0221
POWER INDUCTOR, 2.2UH, SHIELDED, 6.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 6.5A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 2.2Uh, Shielded, 6.5A; Inductance Vishay - 45AK2266 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 6.5A; Inductance Vishay
45AK2266
Power Inductor, 2.2Uh, Shielded, 6.5A; Inductance Vishay 45AK2266
POWER INDUCTOR, 2.2UH, SHIELDED, 6.5A; Inductance:2.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.1A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.026ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, SHIELDED, 6.5A; Inductance:2.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):7.1A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.026ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 2.2Uh, Shielded, 6.5A; Inductance Vishay - 45AK2265 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 6.5A; Inductance Vishay
45AK2265
Power Inductor, 2.2Uh, Shielded, 6.5A; Inductance Vishay 45AK2265
POWER INDUCTOR, 2.2UH, SHIELDED, 6.5A; Inductance:2.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.1A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.026ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, SHIELDED, 6.5A; Inductance:2.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):7.1A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.026ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2020CDER2R2M5ADKR-ND 29AK0221 45AK2266
Product Name Fixed Inductors Power Inductor, 2.2Uh, Shielded, 6.5A Rohs Compliant Vishay Power Inductor, 2.2Uh, Shielded, 6.5A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-121 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details