Vishay Precision Group Fixed Inductors IHLD4032KBER150M5A

Description
15µH Shielded Inductor 4.6A 45.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 4.6A 45.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2932-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2932-2-ND
Fixed Inductors 541-2932-2-ND
15µH Shielded Inductor 4.6A 45.5mOhm Max Nonstandard

15µH Shielded Inductor 4.6A 45.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 15Uh, 5.5A, 20%; Inductance Vishay - 27Y3458 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 5.5A, 20%; Inductance Vishay
27Y3458
Inductor, Shielded, 15Uh, 5.5A, 20%; Inductance Vishay 27Y3458
INDUCTOR, SHIELDED, 15UH, 5.5A, 20%; Inductance:15µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:IHLD Series; Inductor Case / Package:-; DC Resistance Max:0.0455ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 5.5A, 20%; Inductance:15µH; RMS Current (Irms):4.6A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:IHLD Series; Inductor Case / Package:-; DC Resistance Max:0.0455ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2932-2-ND 27Y3458
Product Name Fixed Inductors Inductor, Shielded, 15Uh, 5.5A, 20%; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0455 ohms 0.0455 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226270KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers