Vishay Precision Group Fixed Inductors IHLD2525GGER100M5A

Description
10µH Shielded Inductor 4.1A 66.34mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
10µH Shielded Inductor 4.1A 66.34mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLD2525GGER100M5ATR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 4.1A 66.34mOhm Max Nonstandard, 4 Lead

10µH Shielded Inductor 4.1A 66.34mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLD2525GGER100M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 4.1A 66.34mOhm Max Nonstandard, 4 Lead

10µH Shielded Inductor 4.1A 66.34mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLD2525GGER100M5ACT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 4.1A 66.34mOhm Max Nonstandard, 4 Lead

10µH Shielded Inductor 4.1A 66.34mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Inductor, 10Uh, Shielded, 4.1A Rohs Compliant Vishay - 82AH7371 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 4.1A Rohs Compliant Vishay
82AH7371
Inductor, 10Uh, Shielded, 4.1A Rohs Compliant Vishay 82AH7371
INDUCTOR, 10UH, SHIELDED, 4.1A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 4.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLD2525GGER100M5ATR-ND 82AH7371
Product Name Fixed Inductors Inductor, 10Uh, Shielded, 4.1A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0663 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-40N 0402CS-40NXJRW , 0402CS-40NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers