Vishay Precision Group Fixed Inductors IHHP1008AZERR47M01

Description
470nH Shielded Inductor 4.1A 34mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Inductor 4.1A 34mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2680-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2680-2-ND
Fixed Inductors 541-2680-2-ND
470nH Shielded Inductor 4.1A 34mOhm Max 1008 (2520 Metric)

470nH Shielded Inductor 4.1A 34mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2680-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2680-1-ND
Fixed Inductors 541-2680-1-ND
470nH Shielded Inductor 4.1A 34mOhm Max 1008 (2520 Metric)

470nH Shielded Inductor 4.1A 34mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2680-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2680-6-ND
Fixed Inductors 541-2680-6-ND
470nH Shielded Inductor 4.1A 34mOhm Max 1008 (2520 Metric)

470nH Shielded Inductor 4.1A 34mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - IHHP1008AZERR47M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHHP1008AZERR47M01
Fixed Inductors IHHP1008AZERR47M01
FIXED IND 470NH 4.1A 34 MOHM SMD

FIXED IND 470NH 4.1A 34 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2680-2-ND IHHP1008AZERR47M01
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0340 ohms 0.0340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - A102542TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details