Vishay Precision Group Fixed Inductors IHHP1008ABER2R2M01

Description
2.2µH Shielded Inductor 2.3A 90mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 2.3A 90mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2670-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2670-2-ND
Fixed Inductors 541-2670-2-ND
2.2µH Shielded Inductor 2.3A 90mOhm Max 1008 (2520 Metric)

2.2µH Shielded Inductor 2.3A 90mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2670-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2670-6-ND
Fixed Inductors 541-2670-6-ND
2.2µH Shielded Inductor 2.3A 90mOhm Max 1008 (2520 Metric)

2.2µH Shielded Inductor 2.3A 90mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2670-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2670-1-ND
Fixed Inductors 541-2670-1-ND
2.2µH Shielded Inductor 2.3A 90mOhm Max 1008 (2520 Metric)

2.2µH Shielded Inductor 2.3A 90mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
2.2uH 100KHz 2A Inductor and Choke - 71-IHHP1008ABER2R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 100KHz 2A Inductor and Choke
71-IHHP1008ABER2R2M01
2.2uH 100KHz 2A Inductor and Choke 71-IHHP1008ABER2R2M01
Power Choke Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 2A 0.095Ohm DCR 1008 T/R Product overview: IHHP1008ABER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHHP1008ABER2R2M0 1 can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 2A 0.095Ohm DCR 1008 T/R Product overview: IHHP1008ABER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHHP1008ABER2R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 298744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298744
Surface Mount Inductors 298744
Vishay IHHP1008ABER2R2M01

Vishay IHHP1008ABER2R2M01

Supplier's Site
Surface Mount Inductors - 298742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298742
Surface Mount Inductors 298742
Vishay IHHP1008ABER2R2M01

Vishay IHHP1008ABER2R2M01

Supplier's Site
Inductors, Coils, Chokes - Fixed Inductors - 1327470-IHHP1008ABER2R2M01 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327470-IHHP1008ABER2R2M01
Inductors, Coils, Chokes - Fixed Inductors 1327470-IHHP1008ABER2R2M01
Manufacturer: Vishay Dale Win Source Part Number: 1327470-IHHP1008ABER 2R2M01 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 541-2670-6,541-2670- 2,541-2670-1 Current - Saturation (Isat): 2.7A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327470-IHHP1008ABER2R2M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-2670-6,541-2670-2,541-2670-1
Current - Saturation (Isat): 2.7A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, 2.3A, 20%; Inductance Vishay - 53Y3756 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 2.3A, 20%; Inductance Vishay
53Y3756
Inductor, Shielded, 2.2Uh, 2.3A, 20%; Inductance Vishay 53Y3756
INDUCTOR, SHIELDED, 2.2UH, 2.3A, 20%; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:IHHP-1008AB-01 Series; DC Resistance Max:0.09ohm; Product Length:2.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 2.3A, 20%; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:IHHP-1008AB-01 Series; DC Resistance Max:0.09ohm; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 2.3A, 20%; Inductance Vishay - 49Y7922 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 2.3A, 20%; Inductance Vishay
49Y7922
Inductor, Shielded, 2.2Uh, 2.3A, 20%; Inductance Vishay 49Y7922
INDUCTOR, SHIELDED, 2.2UH, 2.3A, 20%; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:IHHP-1008AB-01 Series; DC Resistance Max:0.09ohm; Product Length:2.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 2.3A, 20%; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:IHHP-1008AB-01 Series; DC Resistance Max:0.09ohm; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2670-2-ND 71-IHHP1008ABER2R2M01 298744 1327470-IHHP1008ABER2R2M01 53Y3756
Product Name Fixed Inductors 2.2uH 100KHz 2A Inductor and Choke Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 2.2Uh, 2.3A, 20%; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0900 ohms 0.0950 ohms 0.0900 ohms 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J272SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details