Vishay Precision Group 1uH 100KHz 2.7A Inductor and Choke IHHP1008ABER1R0M01

Description
Power Choke Shielded Wirewound 1uH 20% 100KHz Powdered Iron 2.7A 0.048Ohm DCR 1008 T/R Product overview: IHHP1008ABER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 2.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHHP1008ABER1R0M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Choke Shielded Wirewound 1uH 20% 100KHz Powdered Iron 2.7A 0.048Ohm DCR 1008 T/R Product overview: IHHP1008ABER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 2.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHHP1008ABER1R0M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH 100KHz 2.7A Inductor and Choke - 71-IHHP1008ABER1R0M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 100KHz 2.7A Inductor and Choke
71-IHHP1008ABER1R0M01
1uH 100KHz 2.7A Inductor and Choke 71-IHHP1008ABER1R0M01
Power Choke Shielded Wirewound 1uH 20% 100KHz Powdered Iron 2.7A 0.048Ohm DCR 1008 T/R Product overview: IHHP1008ABER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 2.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHHP1008ABER1R0M0 1 can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 1uH 20% 100KHz Powdered Iron 2.7A 0.048Ohm DCR 1008 T/R Product overview: IHHP1008ABER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 2.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHHP1008ABER1R0M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-2668-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2668-6-ND
Fixed Inductors 541-2668-6-ND
1µH Shielded Inductor 3.7A 42mOhm Max 1008 (2520 Metric)

1µH Shielded Inductor 3.7A 42mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2668-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2668-1-ND
Fixed Inductors 541-2668-1-ND
1µH Shielded Inductor 3.7A 42mOhm Max 1008 (2520 Metric)

1µH Shielded Inductor 3.7A 42mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2668-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2668-2-ND
Fixed Inductors 541-2668-2-ND
1µH Shielded Inductor 3.7A 42mOhm Max 1008 (2520 Metric)

1µH Shielded Inductor 3.7A 42mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327538-IHHP1008ABER1R0M01 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327538-IHHP1008ABER1R0M01
Inductors, Coils, Chokes - Fixed Inductors 1327538-IHHP1008ABER1R0M01
Manufacturer: Vishay Dale Win Source Part Number: 1327538-IHHP1008ABER 1R0M01 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% DC Resistance (DCR): 42mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 541-2668-1,541-2668- 2,541-2668-6 Current - Saturation (Isat): 4A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327538-IHHP1008ABER1R0M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
DC Resistance (DCR): 42mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.7 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-2668-1,541-2668-2,541-2668-6
Current - Saturation (Isat): 4A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, Shielded, 1Uh, 3.7A, 20%; Inductance Vishay - 49Y7919 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 3.7A, 20%; Inductance Vishay
49Y7919
Inductor, Shielded, 1Uh, 3.7A, 20%; Inductance Vishay 49Y7919
INDUCTOR, SHIELDED, 1UH, 3.7A, 20%; Inductance:1µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHHP-1008AB-01 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 3.7A, 20%; Inductance:1µH; RMS Current (Irms):3.7A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:IHHP-1008AB-01 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 3.7A, 20%; Inductance Vishay - 53Y3753 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 3.7A, 20%; Inductance Vishay
53Y3753
Inductor, Shielded, 1Uh, 3.7A, 20%; Inductance Vishay 53Y3753
INDUCTOR, SHIELDED, 1UH, 3.7A, 20%; Inductance:1µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHHP-1008AB-01 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 3.7A, 20%; Inductance:1µH; RMS Current (Irms):3.7A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:IHHP-1008AB-01 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHHP1008ABER1R0M01 541-2668-6-ND 1327538-IHHP1008ABER1R0M01 49Y7919
Product Name 1uH 100KHz 2.7A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 1Uh, 3.7A, 20%; Inductance Vishay
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Testing Frequency 100 kHz
View Details
Automotive 0.27uH 100MHz 0.17A Inductor and Choke - 71-0603CS-R27XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.2700 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details