Vishay Precision Group Fixed Inductors IHHP0806AZERR24M01

Description
240nH Shielded Inductor 4.7A 20.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
240nH Shielded Inductor 4.7A 20.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2646-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2646-2-ND
Fixed Inductors 541-2646-2-ND
240nH Shielded Inductor 4.7A 20.5mOhm Max Nonstandard

240nH Shielded Inductor 4.7A 20.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 0.24Uh, 4.7A, 20%; Inductance Vishay - 49Y7913 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.24Uh, 4.7A, 20%; Inductance Vishay
49Y7913
Inductor, Shielded, 0.24Uh, 4.7A, 20%; Inductance Vishay 49Y7913
INDUCTOR, SHIELDED, 0.24UH, 4.7A, 20%; Inductance:240nH; RMS Current (Irms):4.7A; Inductor Construction:Shielde d; Saturation Current (Isat):5.1A; Product Range:IHHP-0806AZ-01 Series; DC Resistance Max:0.0205ohm; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.24UH, 4.7A, 20%; Inductance:240nH; RMS Current (Irms):4.7A; Inductor Construction:Shielded; Saturation Current (Isat):5.1A; Product Range:IHHP-0806AZ-01 Series; DC Resistance Max:0.0205ohm; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 0.24Uh, 4.7A, 20%; Inductance Vishay - 53Y3747 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.24Uh, 4.7A, 20%; Inductance Vishay
53Y3747
Inductor, Shielded, 0.24Uh, 4.7A, 20%; Inductance Vishay 53Y3747
INDUCTOR, SHIELDED, 0.24UH, 4.7A, 20%; Inductance:240nH; RMS Current (Irms):4.7A; Inductor Construction:Shielde d; Saturation Current (Isat):5.1A; Product Range:IHHP-0806AZ-01 Series; DC Resistance Max:0.0205ohm; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.24UH, 4.7A, 20%; Inductance:240nH; RMS Current (Irms):4.7A; Inductor Construction:Shielded; Saturation Current (Isat):5.1A; Product Range:IHHP-0806AZ-01 Series; DC Resistance Max:0.0205ohm; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2646-2-ND 49Y7913
Product Name Fixed Inductors Inductor, Shielded, 0.24Uh, 4.7A, 20%; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0205 ohms 0.0205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J162SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details